STMicroelectronics, Inc. Automotive 8-bit 16 MHz Embedded Microcontroller MCU STM8AF6266ITCY

Description
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6266ITCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6266ITCY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6266ITCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6266ITCY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 8-bit 16 MHz Embedded Microcontroller MCU - 685-STM8AF6266ITCY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8AF6266ITCY
Automotive 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8AF6266ITCY
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6266ITCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6266ITCY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 32 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6266ITCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6266ITCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8AF6266ITCY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6266ITCY-ND
Microcontrollers STM8AF6266ITCY-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8AF6266ITCY - 727303-STM8AF6266ITCY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6266ITCY
727303-STM8AF6266ITCY
Embedded - Embedded - Microcontrollers - STM8AF6266ITCY 727303-STM8AF6266ITCY
Manufacturer: STMicroelectronics Win Source Part Number: 727303-STM8AF6266ITC Y Packaging: Tray Mounting Style: SMD Core Processor: STM8A Speed: 16MHz Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 7x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 25 Date RAM Size: 2K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 727303-STM8AF6266ITCY
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8A
Speed: 16MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 7x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 25
Date RAM Size: 2K x 8

Buy Now
Microcontrollers - STM8AF6266ITCY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6266ITCY
Microcontrollers STM8AF6266ITCY
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6266ITCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6266ITCY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6266ITCY
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - STM8AF6266ITCY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6266ITCY
Embedded - Microcontrollers STM8AF6266ITCY
IC MCU 8BIT 32KB FLASH 32LQFP

IC MCU 8BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8AF6266ITCY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6266ITCY
Microcontrollers STM8AF6266ITCY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6266ITCY
8-bit Microcontrollers - MCU STM8AF6266ITCY
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8AF6266ITCY STM8AF6266ITCY-ND 727303-STM8AF6266ITCY STM8AF6266ITCY STM8AF6266ITCY STM8AF6266ITCY STM8AF6266ITCY STM8AF6266ITCY
Product Name Automotive 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8AF6266ITCY Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Supply Voltage 3 to ? volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Bits Other; A/D 7x10b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers