STMicroelectronics Embedded - Embedded - Microcontrollers - STM8AF6248TA STM8AF6248TA

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212327-STM8AF6248TA Packaging: Tray Core Processor: STM8A Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212327-STM8AF6248TA Packaging: Tray Core Processor: STM8A Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8AF6248TA - 212327-STM8AF6248TA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6248TA
212327-STM8AF6248TA
Embedded - Embedded - Microcontrollers - STM8AF6248TA 212327-STM8AF6248TA
Manufacturer: STMicroelectronics Win Source Part Number: 212327-STM8AF6248TA Packaging: Tray Core Processor: STM8A Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212327-STM8AF6248TA
Packaging: Tray
Core Processor: STM8A
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-STM8AF6248TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-STM8AF6248TA
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-STM8AF6248TA
IC MCU 8BIT 16KB FLASH 48LQFP Product overview: STM8AF6248TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6248TA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 48LQFP Product overview: STM8AF6248TA from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6248TA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 212327-STM8AF6248TA 685-STM8AF6248TA
Product Name Embedded - Embedded - Microcontrollers - STM8AF6248TA 8-bit 8BIT 16KB Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
RAM 16 KB 2 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - A2C00053730 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers