STMicroelectronics, Inc. Microcontrollers STM8AF6246UDY

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AF6246UDY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6246UDY-ND
Microcontrollers STM8AF6246UDY-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8AF6246UDY
Automotive 8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8AF6246UDY
8-bit MCU, 16KB Flash, LIN, 16MHz, 32-Pin, AEC-Q100 Product overview: STM8AF6246UDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UDY can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, LIN, 16MHz, 32-Pin, AEC-Q100 Product overview: STM8AF6246UDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UDY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263395-STM8AF6246UDY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263395-STM8AF6246UDY
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263395-STM8AF6246UDY
Win Source Part Number: 1263395-STM8AF6246UD Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, STM8A Core Processor: STM8A Speed: 16MHz Package: Tape & Reel (TR) Standard Package: 490 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 150°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM8 Product Status: Not For New Designs

Win Source Part Number: 1263395-STM8AF6246UDY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, STM8A
Core Processor: STM8A
Speed: 16MHz
Package: Tape & Reel (TR)
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6246UDY
8-bit Microcontrollers - MCU STM8AF6246UDY
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6246UDY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6246UDY
Embedded - Microcontrollers STM8AF6246UDY
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8AF6246UDY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6246UDY
Microcontrollers STM8AF6246UDY
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6246UDY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6246UDY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6246UDY
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site
Microcontrollers - STM8AF6246UDY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6246UDY
Microcontrollers STM8AF6246UDY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AF6246UDY-ND 685-STM8AF6246UDY 1263395-STM8AF6246UDY STM8AF6246UDY STM8AF6246UDY STM8AF6246UDY STM8AF6246UDY STM8AF6246UDY
Product Name Microcontrollers Automotive 8-bit 16KB 16MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 2 KB 16 KB 2 KB 2 KB 2 KB
ROM 16 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers