STMicroelectronics, Inc. Automotive 8-bit 16 MHz Embedded Microcontroller MCU STM8AF6246UCY

Description
Automotive 8-bit MCU with 16 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6246UCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UCY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive 8-bit MCU with 16 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6246UCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UCY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8AF6246UCY
Automotive 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8AF6246UCY
Automotive 8-bit MCU with 16 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6246UCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UCY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 16 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6246UCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8AF6246UCY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6246UCY-ND
Microcontrollers STM8AF6246UCY-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8AF6246UCY - 898269-STM8AF6246UCY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6246UCY
898269-STM8AF6246UCY
Embedded - Embedded - Microcontrollers - STM8AF6246UCY 898269-STM8AF6246UCY
Manufacturer: STMicroelectronics Win Source Part Number: 898269-STM8AF6246UCY Series: Automotive, AEC-Q100, STM8A Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8A series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5) Core Processor: STM8A Speed: 16MHz Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-VFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898269-STM8AF6246UCY
Series: Automotive, AEC-Q100, STM8A
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: STM8A series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)
Core Processor: STM8A
Speed: 16MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 32-VFQFPN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - STM8AF6246UCY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6246UCY
Microcontrollers STM8AF6246UCY
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6246UCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6246UCY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6246UCY
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site
Microcontrollers - STM8AF6246UCY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6246UCY
Microcontrollers STM8AF6246UCY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6246UCY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6246UCY
Embedded - Microcontrollers STM8AF6246UCY
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6246UCY
8-bit Microcontrollers - MCU STM8AF6246UCY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 16kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 16kb Flash

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8AF6246UCY STM8AF6246UCY-ND 898269-STM8AF6246UCY STM8AF6246UCY STM8AF6246UCY STM8AF6246UCY STM8AF6246UCY STM8AF6246UCY
Product Name Automotive 8-bit 16 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8AF6246UCY Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 1 KB 2 KB 16 KB 2 KB 2 KB 2 KB
Serial Interface I2C, SPI, UART, USART SPI; UART; USART
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details