STMicroelectronics, Inc. Microcontrollers STM8AF6246UCX

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19385-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19385-2-ND
Microcontrollers 497-19385-2-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-19385-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19385-1-ND
Microcontrollers 497-19385-1-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-19385-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19385-6-ND
Microcontrollers 497-19385-6-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 16 MHz Embedded Microcontroller MCU
685-STM8AF6246UCX
Automotive 8-bit 16 MHz Embedded Microcontroller MCU 685-STM8AF6246UCX
Automotive 8-bit MCU with 16 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6246UCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UCX can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 16 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6246UCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263403-STM8AF6246UCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263403-STM8AF6246UCX
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263403-STM8AF6246UCX
Win Source Part Number: 1263403-STM8AF6246UC X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, STM8A Core Processor: STM8A Speed: 16MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM8AF6246UCX,497-19 385-6,497-19385-1,49 7-19385-2 Base Product Number: STM8 Product Status: Not For New Designs

Win Source Part Number: 1263403-STM8AF6246UCX
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, STM8A
Core Processor: STM8A
Speed: 16MHz
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM8AF6246UCX,497-19385-6,497-19385-1,497-19385-2
Base Product Number: STM8
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - STM8AF6246UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6246UCX
Microcontrollers STM8AF6246UCX
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6246UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6246UCX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6246UCX
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6246UCX
8-bit Microcontrollers - MCU STM8AF6246UCX
8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 16kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU EEPROM 16kb Flash

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6246UCX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6246UCX
Embedded - Microcontrollers STM8AF6246UCX
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site Datasheet
Microcontrollers - STM8AF6246UCX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6246UCX
Microcontrollers STM8AF6246UCX
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19385-2-ND 685-STM8AF6246UCX 1263403-STM8AF6246UCX STM8AF6246UCX STM8AF6246UCX STM8AF6246UCX STM8AF6246UCX STM8AF6246UCX
Product Name Microcontrollers Automotive 8-bit 16 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 7x10b
RAM 2 KB 1 KB 16 KB 2 KB 2 KB 2 KB
ROM 16 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details