8-bit MCU, 16MHz, 16KB Flash, 2KB RAM, 32-Pin, 5V, Industrial Product overview: STM8AF6246UAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16MHz, 16KB, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UAY can be used for catalog matching and distributor lookup.
STM8A STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)
Win Source Part Number: 1262097-STM8AF6246UA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8A
Core Processor: STM8A
Speed: 16MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8
Product Status: Not For New Designs
IC MCU 8BIT 16KB FLASH 32VFQFPN
IC MCU 8BIT 16KB FLASH 32VFQFPN
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
STM8A STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM8AF6246UAY | STM8AF6246UAY-ND | 1262097-STM8AF6246UAY | STM8AF6246UAY | STM8AF6246UAY | STM8AF6246UAY | STM8AF6246UAY |
| Product Name | Industrial 8-bit 16MHz 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Supply Voltage | 3 to ? volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Pin Count | 32 | 32 | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |