STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8AF6246UAX STM8AF6246UAX

Description
Manufacturer: STMicroelectronics Win Source Part Number: 766411-STM8AF6246UAX Series: STM8A Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8A Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF6246 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): EFM8BB31F16I-C-5QFN3 2R; MB95F654EWQN-G-SNE1; CY8C24293-24LQXI; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 766411-STM8AF6246UAX Series: STM8A Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8A Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF6246 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): EFM8BB31F16I-C-5QFN3 2R; MB95F654EWQN-G-SNE1; CY8C24293-24LQXI; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8AF6246UAX - 766411-STM8AF6246UAX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6246UAX
766411-STM8AF6246UAX
Embedded - Embedded - Microcontrollers - STM8AF6246UAX 766411-STM8AF6246UAX
Manufacturer: STMicroelectronics Win Source Part Number: 766411-STM8AF6246UAX Series: STM8A Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: STM8A Speed: 16MHz Package: 32-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF6246 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-VFQFPN (5x5) Alternative Parts (Cross-Reference): EFM8BB31F16I-C-5QFN3 2R; MB95F654EWQN-G-SNE1; CY8C24293-24LQXI; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 766411-STM8AF6246UAX
Series: STM8A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8A
Speed: 16MHz
Package: 32-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF6246
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-VFQFPN (5x5)
Alternative Parts (Cross-Reference): EFM8BB31F16I-C-5QFN32R; MB95F654EWQN-G-SNE1; CY8C24293-24LQXI;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Industrial 8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8AF6246UAX
Industrial 8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8AF6246UAX
8-bit MCU, 16KB Flash, 16MHz, 32-Pin, Industrial Product overview: STM8AF6246UAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UAX can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, 32-Pin, Industrial Product overview: STM8AF6246UAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 16KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246UAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8AF6246UAX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF6246UAX-ND
Microcontrollers STM8AF6246UAX-ND
STM8A STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6246UAX
8-bit Microcontrollers - MCU STM8AF6246UAX
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Microcontrollers - STM8AF6246UAX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6246UAX
Microcontrollers STM8AF6246UAX
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6246UAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6246UAX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6246UAX
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site
Microcontrollers - STM8AF6246UAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6246UAX
Microcontrollers STM8AF6246UAX
STM8A STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

STM8A STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-VFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6246UAX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6246UAX
Embedded - Microcontrollers STM8AF6246UAX
IC MCU 8BIT 16KB FLASH 32VFQFPN

IC MCU 8BIT 16KB FLASH 32VFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 766411-STM8AF6246UAX 685-STM8AF6246UAX STM8AF6246UAX-ND STM8AF6246UAX STM8AF6246UAX STM8AF6246UAX STM8AF6246UAX STM8AF6246UAX
Product Name Embedded - Embedded - Microcontrollers - STM8AF6246UAX Industrial 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers