STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8AF6246TCSSSX STM8AF6246TCSSSX

Description
Manufacturer: STMicroelectronics Win Source Part Number: 137186-STM8AF6246TCS SSX Packaging: Reel - TR Core Processor: STM8A Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 137186-STM8AF6246TCS SSX Packaging: Reel - TR Core Processor: STM8A Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8AF6246TCSSSX - 137186-STM8AF6246TCSSSX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6246TCSSSX
137186-STM8AF6246TCSSSX
Embedded - Embedded - Microcontrollers - STM8AF6246TCSSSX 137186-STM8AF6246TCSSSX
Manufacturer: STMicroelectronics Win Source Part Number: 137186-STM8AF6246TCS SSX Packaging: Reel - TR Core Processor: STM8A Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 7x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 32-LQFP Speed(Frequency): 16MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 2K x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 137186-STM8AF6246TCSSSX
Packaging: Reel - TR
Core Processor: STM8A
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 7x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 32-LQFP
Speed(Frequency): 16MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 16MHz Embedded Microcontroller MCU
685-STM8AF6246TCSSSX
8-bit 16KB 16MHz Embedded Microcontroller MCU 685-STM8AF6246TCSSSX
8-bit MCU, 16KB Flash, 16MHz, LIN, I2C, SPI, UART, LQFP, 125°C Product overview: STM8AF6246TCSSSX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246TCSSSX can be used for catalog matching and distributor lookup.

8-bit MCU, 16KB Flash, 16MHz, LIN, I2C, SPI, UART, LQFP, 125°C Product overview: STM8AF6246TCSSSX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246TCSSSX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17870-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17870-1-ND
Microcontrollers 497-17870-1-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17870-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17870-6-ND
Microcontrollers 497-17870-6-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17870-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17870-2-ND
Microcontrollers 497-17870-2-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6246TCSSSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6246TCSSSX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6246TCSSSX
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6246TCSSSX
8-bit Microcontrollers - MCU STM8AF6246TCSSSX
8-bit Microcontrollers - MCU Automotive 8-Bit MCU LIN 16Kb 32Pin

8-bit Microcontrollers - MCU Automotive 8-Bit MCU LIN 16Kb 32Pin

Buy Now Datasheet
Microcontrollers - STM8AF6246TCSSSX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6246TCSSSX
Microcontrollers STM8AF6246TCSSSX
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6246TCSSSX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6246TCSSSX
Embedded - Microcontrollers STM8AF6246TCSSSX
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM8AF6246TCSSSX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6246TCSSSX
Microcontrollers STM8AF6246TCSSSX
IC MCU 8BIT 16KB FLASH 32LQFP

IC MCU 8BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 137186-STM8AF6246TCSSSX 685-STM8AF6246TCSSSX 497-17870-1-ND STM8AF6246TCSSSX STM8AF6246TCSSSX STM8AF6246TCSSSX STM8AF6246TCSSSX STM8AF6246TCSSSX
Product Name Embedded - Embedded - Microcontrollers - STM8AF6246TCSSSX 8-bit 16KB 16MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Declining; Not For New Designs Declining; Not For New Designs
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products