8-bit MCU, 16KB Flash, 16MHz, LQFP, 25 I/O, 7 ADC Product overview: STM8AF6246TASSSX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 16MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6246TASSSX
STM8A STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
8-bit Microcontrollers - MCU Auto LIN line 8b MCU 16Kb Flash 16MHz
IC MCU 8BIT 16KB FLASH 32LQFP
STM8A STM8A Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH
IC MCU 8BIT 16KB FLASH 32LQFP
IC MCU 8BIT 16KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM8AF6246TASSSX | STM8AF6246TASSSX-ND | STM8AF6246TASSSX | STM8AF6246TASSSX | STM8AF6246TASSSX | STM8AF6246TASSSX | STM8AF6246TASSSX |
| Product Name | 8-bit 16KB 16MHz Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | |||
| Serial Interface | I2C, SPI, UART, USART | SPI; UART; USART | |||||
| Package Type | Other; LQFP | LFQP; Other; 32-LQFP | Other; 32-LQFP | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP |