Automotive 8-bit MCU with 8 Kbytes Flash, LIN, 16 MHz CPU, integrated EEPROM Product overview: STM8AF6226TASSSY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 16 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 16 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6226TASSSY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
Manufacturer: STMicroelectronics
Win Source Part Number: 708675-STM8AF6226TAS
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8A
Speed: 16MHz
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB
Program Memory Type: FLASH
EEPROM Size: 640 x 8
Data Converters: A/D 7x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: STM8AF62
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 28
Date RAM Size: 512 x 8
8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev X LIN 8Kb 32-Pin
IC MCU 8BIT 8KB FLASH 32LQFP
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH
IC MCU 8BIT 8KB FLASH 32LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-STM8AF6226TASSSY | STM8AF6226TASSSY-ND | 708675-STM8AF6226TASSSY | STM8AF6226TASSSY | STM8AF6226TASSSY | STM8AF6226TASSSY | STM8AF6226TASSSY |
| Product Name | Automotive 8-bit 16 MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - STM8AF6226TASSSY | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 0.5120 KB | 1 KB | 8 KB | 1 KB | 1 KB | ||
| Serial Interface | I2C, SPI, UART, USART | SPI; UART; USART | |||||
| Package Type | Other; LQFP | LFQP; Other; 32-LQFP | QFP; Other; 32-LQFP | Other; 32-LQFP | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |