IC MCU 8BIT 8KB FLASH 20TSSOP
8-bit Automotive MCU, 8KB Flash, 16MHz, 16 I/O, 20-Pin SOIC Product overview: STM8AF6223PCAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6223PCAX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353657-STM8AF6223PC
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100, STM8A
Product Status: Not For New Designs
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: STM8
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 16MHz
Number of I/O: 16
Core Processor: STM8A
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 640 x 8
RAM Size: 1K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Data Converters: A/D 7x10b
Oscillator Type: Internal
IC MCU 8BIT 8KB FLASH 20TSSOP
IC MCU 8BIT 8KB FLASH 20TSSOP
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STM8AF6223PCAX-ND | 685-STM8AF6223PCAX | 1353657-STM8AF6223PCAX | STM8AF6223PCAX | STM8AF6223PCAX | STM8AF6223PCAX |
| Product Name | Microcontrollers | Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 7x10b | |||||
| RAM | 1 KB | 8 KB | 1 KB | 1 KB | ||
| ROM | 8 KB | 640 KB |