STMicroelectronics, Inc. Microcontrollers STM8AF6223PAX

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18836-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18836-6-ND
Microcontrollers 497-18836-6-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18836-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18836-1-ND
Microcontrollers 497-18836-1-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-18836-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18836-2-ND
Microcontrollers 497-18836-2-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU - 685-STM8AF6223PAX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU
685-STM8AF6223PAX
Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU 685-STM8AF6223PAX
8-bit MCU, 8KB Flash, LIN, 16MHz, 16 I/O, AEC-Q100 Product overview: STM8AF6223PAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6223PAX can be used for catalog matching and distributor lookup.

8-bit MCU, 8KB Flash, LIN, 16MHz, 16 I/O, AEC-Q100 Product overview: STM8AF6223PAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 8KB, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 8KB, 16MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF6223PAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF6223PAX - 852094-STM8AF6223PAX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF6223PAX
852094-STM8AF6223PAX
Embedded - Embedded - Microcontrollers - STM8AF6223PAX 852094-STM8AF6223PAX
Manufacturer: STMicroelectronics Win Source Part Number: 852094-STM8AF6223PAX Series: Automotive, AEC-Q100, STM8A Features: series Microcontroller IC Package: Reel - TR Number of I/O: 16 Family Name: STM8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18836-6, 497-18836-1, 497-18836-2, STM8AF6223PAX-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 852094-STM8AF6223PAX
Series: Automotive, AEC-Q100, STM8A
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 16
Family Name: STM8
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18836-6, 497-18836-1, 497-18836-2, STM8AF6223PAX-ND

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF6223PAX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF6223PAX
Embedded - Microcontrollers STM8AF6223PAX
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF6223PAX
8-bit Microcontrollers - MCU STM8AF6223PAX
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF6223PAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF6223PAX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF6223PAX
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site
Microcontrollers - STM8AF6223PAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF6223PAX
Microcontrollers STM8AF6223PAX
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - STM8AF6223PAX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF6223PAX
Microcontrollers STM8AF6223PAX
IC MCU 8BIT 8KB FLASH 20TSSOP

IC MCU 8BIT 8KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18836-6-ND 685-STM8AF6223PAX 852094-STM8AF6223PAX STM8AF6223PAX STM8AF6223PAX STM8AF6223PAX STM8AF6223PAX STM8AF6223PAX
Product Name Microcontrollers Automotive 8-bit 8KB 16MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF6223PAX Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 5x10b
RAM 1 KB 1 KB 1 KB 1 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details