MCU 8-bit MCU 4 Kbytes Flash, LIN
MCU 8-bit MCU 4 Kbytes Flash, LIN
MCU 8-bit MCU 4 Kbytes Flash, LIN
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
IC MCU 8BIT 4KB FLASH 20TSSOP
IC MCU 8BIT 4KB FLASH 20TSSOP
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
IC MCU 8BIT 4KB FLASH 20TSSOP
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 151888 | STM8AF6213PCX-ND | STM8AF6213PCX | STM8AF6213PCX | STM8AF6213PCX | STM8AF6213PCX | STM8AF6213PCX |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 4 KB | 4 KB | |||||
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP | TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | Other; 20-TSSOP (0.173", 4.40mm Width) | SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | ||
| Pin Count | 20 | ||||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz |