STMicroelectronics, Inc. Microcontrollers STM8AF52AATCX

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AF52AATCX-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF52AATCX-ND
Microcontrollers STM8AF52AATCX-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF52AATCX
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF52AATCX
Automotive 8-bit MCU with 128 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF52AATCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52AATCX can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 128 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF52AATCX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52AATCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF52AATCX - 141146-STM8AF52AATCX - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF52AATCX
141146-STM8AF52AATCX
Embedded - Embedded - Microcontrollers - STM8AF52AATCX 141146-STM8AF52AATCX
Manufacturer: STMicroelectronics Win Source Part Number: 141146-STM8AF52AATCX Packaging: Reel - TR Core Processor: STM8A Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 80-LQFP (14x14) Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 141146-STM8AF52AATCX
Packaging: Reel - TR
Core Processor: STM8A
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 80-LQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF52AATCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF52AATCX
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF52AATCX
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site
Microcontrollers - STM8AF52AATCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF52AATCX
Microcontrollers STM8AF52AATCX
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - STM8AF52AATCX - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF52AATCX
Microcontrollers STM8AF52AATCX
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8AF52AATCX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF52AATCX
Embedded - Microcontrollers STM8AF52AATCX
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF52AATCX
8-bit Microcontrollers - MCU STM8AF52AATCX
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AF52AATCX-ND 685-STM8AF52AATCX 141146-STM8AF52AATCX STM8AF52AATCX STM8AF52AATCX STM8AF52AATCX STM8AF52AATCX STM8AF52AATCX
Product Name Microcontrollers Automotive 8-bit 24 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF52AATCX Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b
RAM 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C505CA4RMCAFXUMA7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers