STMicroelectronics, Inc. 8-bit 128KB 24MHz Embedded Microcontroller MCU STM8AF52A9TDY

Description
8-bit MCU, 128KB Flash, 24MHz, CAN, LIN, LQFP Product overview: STM8AF52A9TDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A9TDY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 128KB Flash, 24MHz, CAN, LIN, LQFP Product overview: STM8AF52A9TDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A9TDY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8AF52A9TDY
8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8AF52A9TDY
8-bit MCU, 128KB Flash, 24MHz, CAN, LIN, LQFP Product overview: STM8AF52A9TDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A9TDY can be used for catalog matching and distributor lookup.

8-bit MCU, 128KB Flash, 24MHz, CAN, LIN, LQFP Product overview: STM8AF52A9TDY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A9TDY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF52A9TDY - 1103504-STM8AF52A9TDY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF52A9TDY
1103504-STM8AF52A9TDY
Embedded - Embedded - Microcontrollers - STM8AF52A9TDY 1103504-STM8AF52A9TDY
Manufacturer: STMicroelectronics Win Source Part Number: 1103504-STM8AF52A9TD Y Packaging: Tray Core Processor: STM8A Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Dimension: 64-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): MC9S08QE128CLH; STM8AF6289TCX; STM8AF6269TAY; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103504-STM8AF52A9TDY
Packaging: Tray
Core Processor: STM8A
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Alternative Parts (Cross-Reference): MC9S08QE128CLH; STM8AF6289TCX; STM8AF6269TAY;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-18967-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18967-ND
Microcontrollers 497-18967-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM8AF52A9TDY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF52A9TDY
Microcontrollers STM8AF52A9TDY
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF52A9TDY
8-bit Microcontrollers - MCU STM8AF52A9TDY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 128kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 128kb Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF52A9TDY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF52A9TDY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF52A9TDY
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM8AF52A9TDY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF52A9TDY
Microcontrollers STM8AF52A9TDY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF52A9TDY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF52A9TDY
Embedded - Microcontrollers STM8AF52A9TDY
IC MCU 8BIT 128KB FLASH 64LQFP

IC MCU 8BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8AF52A9TDY 1103504-STM8AF52A9TDY 497-18967-ND STM8AF52A9TDY STM8AF52A9TDY STM8AF52A9TDY STM8AF52A9TDY STM8AF52A9TDY
Product Name 8-bit 128KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF52A9TDY Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, CAN, UART, USART, LIN CAN; SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 8928913953 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers