STMicroelectronics, Inc. Microcontrollers STM8AF52A8TCY

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM8AF52A8TCY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM8AF52A8TCY-ND
Microcontrollers STM8AF52A8TCY-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF52A8TCY
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF52A8TCY
Automotive 8-bit MCU with 128 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF52A8TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A8TCY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 128 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF52A8TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A8TCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF52A8TCY - 708657-STM8AF52A8TCY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF52A8TCY
708657-STM8AF52A8TCY
Embedded - Embedded - Microcontrollers - STM8AF52A8TCY 708657-STM8AF52A8TCY
Manufacturer: STMicroelectronics Win Source Part Number: 708657-STM8AF52A8TCY Series: TPS series Series: Automotive, AEC-Q100, STM8A Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: STM8A Speed: 24MHz Package: 48-LQFP Core Size: 8-Bit Connectivity: CAN, I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: STM8AF52A8 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): FX8868FFI3V3ACXT; FX886C8FFI5VACXT; KX886CLM8FFA5VACXT; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708657-STM8AF52A8TCY
Series: TPS series
Series: Automotive, AEC-Q100, STM8A
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: STM8A
Speed: 24MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF52A8
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): FX8868FFI3V3ACXT; FX886C8FFI5VACXT; KX886CLM8FFA5VACXT;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF52A8TCY
8-bit Microcontrollers - MCU STM8AF52A8TCY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 128kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 128kb Flash

Buy Now Datasheet
Microcontrollers - STM8AF52A8TCY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF52A8TCY
Microcontrollers STM8AF52A8TCY
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8AF52A8TCY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF52A8TCY
Embedded - Microcontrollers STM8AF52A8TCY
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF52A8TCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF52A8TCY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF52A8TCY
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8AF52A8TCY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF52A8TCY
Microcontrollers STM8AF52A8TCY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM8AF52A8TCY-ND 685-STM8AF52A8TCY 708657-STM8AF52A8TCY STM8AF52A8TCY STM8AF52A8TCY STM8AF52A8TCY STM8AF52A8TCY STM8AF52A8TCY
Product Name Microcontrollers Automotive 8-bit 24 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF52A8TCY 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x10b
RAM 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8185AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers