Win Source Part Number: 1262095-STM8AF52A8TA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM8A
Core Processor: STM8A
Speed: 24MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM8
Product Status: Not For New Designs
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
8-bit MCU, 128KB Flash, 24MHz, 48-Pin PQFP, Industrial Product overview: STM8AF52A8TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A8TAY can be used for catalog matching and distributor lookup.
IC MCU 8BIT 128KB FLASH 48LQFP
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 128KB FLASH 48LQFP
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
IC MCU 8BIT 128KB FLASH 48LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1262095-STM8AF52A8TAY | STM8AF52A8TAY-ND | 685-STM8AF52A8TAY | STM8AF52A8TAY | STM8AF52A8TAY | STM8AF52A8TAY | STM8AF52A8TAY | STM8AF52A8TAY |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Industrial 8-bit 128KB 24MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | ||
| RAM | 128 KB | 6 KB | 6 KB | 6 KB | 6 KB | |||
| ROM | 2 KB | 128 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |