Manufacturer: STMicroelectronics
Win Source Part Number: 795738-STM8AF52A8TAX
Series: STM8A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8A
Speed: 24MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF52A8
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): S908GR16ACFAE; S908GZ16G4CFAE; C8051F206-GQ; C8051F504-IQR;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
8-bit MCU, 128KB Flash, 24MHz, CAN, LIN, LQFP Product overview: STM8AF52A8TAX from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A8TAX can be used for catalog matching and distributor lookup.
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 48LQFP
IC MCU 8BIT 128KB FLASH 48LQFP
STM8A STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
IC MCU 8BIT 128KB FLASH 48LQFP
8-bit Microcontrollers - MCU 8-Bit MCU 128 Flash 24 MHz EE Auto
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795738-STM8AF52A8TAX | 685-STM8AF52A8TAX | STM8AF52A8TAX-ND | STM8AF52A8TAX | STM8AF52A8TAX | STM8AF52A8TAX | STM8AF52A8TAX | STM8AF52A8TAX |
| Product Name | Embedded - Embedded - Microcontrollers - STM8AF52A8TAX | 8-bit 128KB 24MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| RAM | 128 KB | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 2 KB | 128 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |