STMicroelectronics, Inc. Microcontrollers STM8AF52A6UCY

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18611-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18611-ND
Microcontrollers 497-18611-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU - 685-STM8AF52A6UCY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8AF52A6UCY
Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8AF52A6UCY
8-bit Automotive MCU, 128KB Flash, 24MHz, 32-Pin QFN Product overview: STM8AF52A6UCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 128KB, 24MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A6UCY can be used for catalog matching and distributor lookup.

8-bit Automotive MCU, 128KB Flash, 24MHz, 32-Pin QFN Product overview: STM8AF52A6UCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 128KB, 24MHz, QFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 128KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF52A6UCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF52A6UCY - 898267-STM8AF52A6UCY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF52A6UCY
898267-STM8AF52A6UCY
Embedded - Embedded - Microcontrollers - STM8AF52A6UCY 898267-STM8AF52A6UCY
Manufacturer: STMicroelectronics Win Source Part Number: 898267-STM8AF52A6UCY Series: Automotive, AEC-Q100, STM8A Operating Temperature Range: -40°C ~ 125°C (TA) Features: STM8A series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5) Core Processor: STM8A Speed: 24MHz Package: Tray Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I²C, LINbus, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-UFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2940 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18611, STM8AF52A6UCY-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898267-STM8AF52A6UCY
Series: Automotive, AEC-Q100, STM8A
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: STM8A series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)
Core Processor: STM8A
Speed: 24MHz
Package: Tray
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I²C, LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 32-UFQFPN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2940
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18611, STM8AF52A6UCY-ND

Buy Now Datasheet
Microcontrollers - STM8AF52A6UCY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF52A6UCY
Microcontrollers STM8AF52A6UCY
IC MCU 8BIT 128KB FLASH 32UFQFPN

IC MCU 8BIT 128KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF52A6UCY
8-bit Microcontrollers - MCU STM8AF52A6UCY
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Microcontrollers - STM8AF52A6UCY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF52A6UCY
Microcontrollers STM8AF52A6UCY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF52A6UCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF52A6UCY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF52A6UCY
IC MCU 8BIT 128KB FLASH 32UFQFPN

IC MCU 8BIT 128KB FLASH 32UFQFPN

Supplier's Site
Embedded - Microcontrollers - STM8AF52A6UCY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF52A6UCY
Embedded - Microcontrollers STM8AF52A6UCY
IC MCU 8BIT 128KB FLASH 32UFQFPN

IC MCU 8BIT 128KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18611-ND 685-STM8AF52A6UCY 898267-STM8AF52A6UCY STM8AF52A6UCY STM8AF52A6UCY STM8AF52A6UCY STM8AF52A6UCY STM8AF52A6UCY
Product Name Microcontrollers Automotive 8-bit 128KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF52A6UCY Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 6x10b
RAM 6 KB 128 KB 6 KB 6 KB 6 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC814BRU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - A2C53420529 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type QFP; Other; 120-LQFP
View Details
2 suppliers