STMicroelectronics, Inc. Microcontrollers STM8AF5288TCY

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18610-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18610-ND
Microcontrollers 497-18610-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Automotive 8-bit 24 MHz Embedded Microcontroller MCU - 685-STM8AF5288TCY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF5288TCY
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF5288TCY
Automotive 8-bit MCU with 64 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF5288TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5288TCY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 64 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF5288TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5288TCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF5288TCY - 848308-STM8AF5288TCY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF5288TCY
848308-STM8AF5288TCY
Embedded - Embedded - Microcontrollers - STM8AF5288TCY 848308-STM8AF5288TCY
Manufacturer: STMicroelectronics Win Source Part Number: 848308-STM8AF5288TCY Series: Automotive, AEC-Q100, STM8A Features: series Microcontroller IC Package: Tray Number of I/O: 38 Family Name: STM8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18610, STM8AF5288TCY-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 848308-STM8AF5288TCY
Series: Automotive, AEC-Q100, STM8A
Features: series Microcontroller IC
Package: Tray
Number of I/O: 38
Family Name: STM8
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18610, STM8AF5288TCY-ND

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF5288TCY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF5288TCY
Embedded - Microcontrollers STM8AF5288TCY
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM8AF5288TCY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF5288TCY
Microcontrollers STM8AF5288TCY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF5288TCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF5288TCY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF5288TCY
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8AF5288TCY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF5288TCY
Microcontrollers STM8AF5288TCY
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF5288TCY
8-bit Microcontrollers - MCU STM8AF5288TCY
8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev U 64KBit 48-Pin

8-bit Microcontrollers - MCU Automotive 8-Bit MCU Rev U 64KBit 48-Pin

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18610-ND 685-STM8AF5288TCY 848308-STM8AF5288TCY STM8AF5288TCY STM8AF5288TCY STM8AF5288TCY STM8AF5288TCY STM8AF5288TCY
Product Name Microcontrollers Automotive 8-bit 24 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF5288TCY Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x10b
RAM 6 KB 4 KB 6 KB 6 KB 6 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUCM331WDCPZ - Lingto Electronic Limited
Specs
Data Bus 32 Bit; 32-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details