STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8AF5288TAY STM8AF5288TAY

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708647-STM8AF5288TAY Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: STM8A Speed: 24MHz Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: STM8AF52 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 6K x 8
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708647-STM8AF5288TAY Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: STM8A Speed: 24MHz Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: STM8AF52 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 6K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8AF5288TAY - 708647-STM8AF5288TAY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF5288TAY
708647-STM8AF5288TAY
Embedded - Embedded - Microcontrollers - STM8AF5288TAY 708647-STM8AF5288TAY
Manufacturer: STMicroelectronics Win Source Part Number: 708647-STM8AF5288TAY Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: STM8A Speed: 24MHz Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Family Part Number: STM8AF52 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 38 Date RAM Size: 6K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708647-STM8AF5288TAY
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8A
Speed: 24MHz
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x10b
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Family Part Number: STM8AF52
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 38
Date RAM Size: 6K x 8

Buy Now Datasheet
Microcontrollers - 497-18609-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18609-ND
Microcontrollers 497-18609-ND
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF5288TAY
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF5288TAY
Automotive 8-bit MCU with 64 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF5288TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5288TAY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 64 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF5288TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5288TAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8AF5288TAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF5288TAY
Embedded - Microcontrollers STM8AF5288TAY
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, 8Bit, Stm8A, 24Mhz, Lqfp-48; Product Range Stmicroelectronics - 24AC5435 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8A, 24Mhz, Lqfp-48; Product Range Stmicroelectronics
24AC5435
Mcu, 8Bit, Stm8A, 24Mhz, Lqfp-48; Product Range Stmicroelectronics 24AC5435
MCU, 8BIT, STM8A, 24MHZ, LQFP-48; Product Range:ST Family ST7 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:35I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8A, 24MHZ, LQFP-48; Product Range:ST Family ST7 Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:35I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM8AF5288TAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF5288TAY
Microcontrollers STM8AF5288TAY
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM8AF5288TAY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF5288TAY
Microcontrollers STM8AF5288TAY
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF5288TAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF5288TAY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF5288TAY
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF5288TAY
8-bit Microcontrollers - MCU STM8AF5288TAY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 64kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 64kb Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708647-STM8AF5288TAY 497-18609-ND 685-STM8AF5288TAY STM8AF5288TAY 24AC5435 STM8AF5288TAY STM8AF5288TAY STM8AF5288TAY STM8AF5288TAY
Product Name Embedded - Embedded - Microcontrollers - STM8AF5288TAY Microcontrollers Automotive 8-bit 24 MHz Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 8Bit, Stm8A, 24Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
RAM 64 KB 6 KB 4 KB 6 KB 6 KB 6 KB 6 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details