STMicroelectronics, Inc. Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU STM8AF5286UAY

Description
8-bit MCU, 64KB Flash, 24MHz, 32-Pin PQCC, Industrial Product overview: STM8AF5286UAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5286UAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 64KB Flash, 24MHz, 32-Pin PQCC, Industrial Product overview: STM8AF5286UAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5286UAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU - 685-STM8AF5286UAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8AF5286UAY
Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8AF5286UAY
8-bit MCU, 64KB Flash, 24MHz, 32-Pin PQCC, Industrial Product overview: STM8AF5286UAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5286UAY can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, 32-Pin PQCC, Industrial Product overview: STM8AF5286UAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 8-bit, 64KB, 24MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5286UAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18608-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18608-ND
Microcontrollers 497-18608-ND
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8AF5286UAY - 898266-STM8AF5286UAY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF5286UAY
898266-STM8AF5286UAY
Embedded - Embedded - Microcontrollers - STM8AF5286UAY 898266-STM8AF5286UAY
Manufacturer: STMicroelectronics Win Source Part Number: 898266-STM8AF5286UAY Series: STM8A Operating Temperature Range: -40°C ~ 85°C (TA) Features: STM8A series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5) Core Processor: STM8A Speed: 24MHz Package: Tray Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I²C, LINbus, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: STM8 Categories: Integrated Circuits (ICs) Case / Package: 32-UFQFPN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2940 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18608, STM8AF5286UAY-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 898266-STM8AF5286UAY
Series: STM8A
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: STM8A series Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Core Processor: STM8A
Speed: 24MHz
Package: Tray
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I²C, LINbus, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: STM8
Categories: Integrated Circuits (ICs)
Case / Package: 32-UFQFPN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2940
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18608, STM8AF5286UAY-ND

Buy Now Datasheet
Microcontrollers - STM8AF5286UAY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF5286UAY
Microcontrollers STM8AF5286UAY
IC MCU 8BIT 64KB FLASH 32UFQFPN

IC MCU 8BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF5286UAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF5286UAY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF5286UAY
IC MCU 8BIT 64KB FLASH 32UFQFPN

IC MCU 8BIT 64KB FLASH 32UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF5286UAY
8-bit Microcontrollers - MCU STM8AF5286UAY
8-bit Microcontrollers - MCU 8 BITS MICROCONTR

8-bit Microcontrollers - MCU 8 BITS MICROCONTR

Buy Now Datasheet
Microcontrollers - STM8AF5286UAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF5286UAY
Microcontrollers STM8AF5286UAY
STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

STM8A STM8A Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM8AF5286UAY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF5286UAY
Embedded - Microcontrollers STM8AF5286UAY
IC MCU 8BIT 64KB FLASH 32UFQFPN

IC MCU 8BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8AF5286UAY 497-18608-ND 898266-STM8AF5286UAY STM8AF5286UAY STM8AF5286UAY STM8AF5286UAY STM8AF5286UAY STM8AF5286UAY
Product Name Industrial 8-bit 64KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8AF5286UAY Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Supply Voltage 3 to ? volts 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 6x10b
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details