STMicroelectronics, Inc. Microcontrollers STM8AF5268TCY

Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet
Description
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18607-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18607-ND
Microcontrollers 497-18607-ND
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
Automotive 8-bit 24 MHz Embedded Microcontroller MCU
685-STM8AF5268TCY
Automotive 8-bit 24 MHz Embedded Microcontroller MCU 685-STM8AF5268TCY
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF5268TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5268TCY can be used for catalog matching and distributor lookup.

Automotive 8-bit MCU with 32 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF5268TCY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5268TCY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8AF5268TCY - 809009-STM8AF5268TCY - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8AF5268TCY
809009-STM8AF5268TCY
Embedded - Embedded - Microcontrollers - STM8AF5268TCY 809009-STM8AF5268TCY
Manufacturer: STMicroelectronics Win Source Part Number: 809009-STM8AF5268TCY Packaging: Tray Mounting Style: SMD Core Processor: STM8A Speed: 24MHz Core Size: 8-Bit Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: STM8AF Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 809009-STM8AF5268TCY
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8A
Speed: 24MHz
Core Size: 8-Bit
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: STM8AF
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
Embedded - Microcontrollers - STM8AF5268TCY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8AF5268TCY
Embedded - Microcontrollers STM8AF5268TCY
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8AF5268TCY
8-bit Microcontrollers - MCU STM8AF5268TCY
8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 32kb Flash

8-bit Microcontrollers - MCU 8-Bit Automotive MCU CAN Line 32kb Flash

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8AF5268TCY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8AF5268TCY
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8AF5268TCY
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site
Microcontrollers - STM8AF5268TCY - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8AF5268TCY
Microcontrollers STM8AF5268TCY
IC MCU 8BIT 32KB FLASH 48LQFP

IC MCU 8BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM8AF5268TCY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8AF5268TCY
Microcontrollers STM8AF5268TCY
STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

STM8A Automotive, AEC-Q100, STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18607-ND 685-STM8AF5268TCY 809009-STM8AF5268TCY STM8AF5268TCY STM8AF5268TCY STM8AF5268TCY STM8AF5268TCY STM8AF5268TCY
Product Name Microcontrollers Automotive 8-bit 24 MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8AF5268TCY Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x10b
RAM 6 KB 2 KB 32 KB 6 KB 6 KB 6 KB
ROM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C164CILMCAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
7 suppliers