Manufacturer: STMicroelectronics
Win Source Part Number: 795735-STM8AF5268TAY
Series: STM8A
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: STM8A
Speed: 24MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: CAN, I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: STM8AF5268
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): S908GR16ACFAE; S908GZ16G4CFAE; uPD78F0513AGAA-GAM-G
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
STM8A STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Automotive 8-bit MCU with 32 Kbytes Flash, LIN, CAN, 24 MHz CPU, integrated EEPROM Product overview: STM8AF5268TAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit, 24 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 8-bit, 24 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8AF5268TAY can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 48LQFP
8-bit Microcontrollers - MCU 8 BITS MICROCONTR
IC MCU 8BIT 32KB FLASH 48LQFP
STM8A STM8A Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 32KB FLASH 48LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 795735-STM8AF5268TAY | 497-19211-ND | 685-STM8AF5268TAY | STM8AF5268TAY | STM8AF5268TAY | STM8AF5268TAY | STM8AF5268TAY | STM8AF5268TAY |
| Product Name | Embedded - Embedded - Microcontrollers - STM8AF5268TAY | Microcontrollers | Automotive 8-bit 24 MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 24 MHz | 24 MHz | 24 MHz | 24 MHz | 24 MHz | |||
| RAM | 32 KB | 6 KB | 2 KB | 6 KB | 6 KB | 6 KB | ||
| ROM | 1 KB | 32 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |