STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM8A/128-EVAL

Description
Win Source Part Number: 1283941-STM8A/128-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8A Type: MCU 8-Bit Core Processor: STM8 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM8A Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-18965,STM8A/128- EVAL Base Product Number: STM8 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1283941-STM8A/128-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8A Type: MCU 8-Bit Core Processor: STM8 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM8A Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-18965,STM8A/128- EVAL Base Product Number: STM8 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283941-STM8A/128-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283941-STM8A/128-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283941-STM8A/128-EVAL
Win Source Part Number: 1283941-STM8A/128-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8A Type: MCU 8-Bit Core Processor: STM8 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM8A Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-18965,STM8A/128- EVAL Base Product Number: STM8 Product Status: Not For New Designs

Win Source Part Number: 1283941-STM8A/128-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM8A
Type: MCU 8-Bit
Core Processor: STM8
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM8A
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-18965,STM8A/128-EVAL
Base Product Number: STM8
Product Status: Not For New Designs

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM8A/128-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM8A/128-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM8A/128-EVAL
STM8A EVAL BRD

STM8A EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
STM8A/128-EVAL
Development Boards & Kits - Other Processors STM8A/128-EVAL
Development Boards & Kits - Other Processors STM8A 128kB Flash 5V Supply Eval BRD

Development Boards & Kits - Other Processors STM8A 128kB Flash 5V Supply Eval BRD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283941-STM8A/128-EVAL STM8A/128-EVAL STM8A/128-EVAL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - Other Processors
Category Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,MAR-6,VV105,50 OHM / RoHS - TB-432-6+ - Mini-Circuits
Specs
Category Developement Board
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Analogue Development Tools - 1749570 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details