Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROPROCESSOR CHIPS (MPU)
STMICROELECTRONICS
STM812SW16F -- IC MPU RESET CIRC 2.93V SOT143-4
STMicroelectronics
IC MPU RESET CIRC 2.93V SOT143-4
STM812SW16F
Description
IC MPU RESET CIRC 2.93V SOT143-4
Utmel Electronic Limited
Done
Description
IC MPU RESET CIRC 2.93V SOT143-4
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC MPU RESET CIRC 2.93V SOT143-4
761-STM812SW16F
IC MPU RESET CIRC 2.93V SOT143-4
761-STM812SW16F
IC MPU RESET CIRC 2.93V SOT143-4
IC MPU RESET CIRC 2.93V SOT143-4
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Microprocessor Chips (MPU)
Product Number
761-STM812SW16F
Product Name
IC MPU RESET CIRC 2.93V SOT143-4
Supply Voltage
3.6V
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Embedded - Microprocessors
5962-9099703MRA
View Details
Texas Instruments
DM8107 DaVinci Digital Media Processor
DM8107AAARD21
Specs
Microprocessor Family
ARM
View Details
2
suppliers
Lansdale Semiconductor, Inc.
8-Bit Mircoprocessor
8080A
Specs
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
MACOM
Embedded Processors
Specs
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details