Win Source Part Number: 1244349-STM802BD
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Controller
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STM802
Product Status: Obsolete
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1244349-STM802BD | STM802BD-ND | STM802BD | STM802BD |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |