STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM8-SO8-DISCO

Description
STM8L, STM8S Discovery STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM8L, STM8S Discovery STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-19456-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-19456-ND
Embedded MCU, DSP Evaluation Boards 497-19456-ND
STM8L, STM8S Discovery STM8 MCU 8-Bit Embedded Evaluation Board

STM8L, STM8S Discovery STM8 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283942-STM8-SO8-DISCO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283942-STM8-SO8-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283942-STM8-SO8-DISCO
Win Source Part Number: 1283942-STM8-SO8-DIS CO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8 Type: MCU 8-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM8L, STM8S Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-19456 Base Product Number: STM8 Suggested Programming Environment: Cosmic IDEA, IAR EW, RIDE-STM8, STVD-STM8, winIDEA-STM8

Win Source Part Number: 1283942-STM8-SO8-DISCO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM8
Type: MCU 8-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM8L, STM8S
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-19456
Base Product Number: STM8
Suggested Programming Environment: Cosmic IDEA, IAR EW, RIDE-STM8, STVD-STM8, winIDEA-STM8

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM8-SO8-DISCO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM8-SO8-DISCO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM8-SO8-DISCO
DISCOVERY KIT STM8L001J3,STM8L05

DISCOVERY KIT STM8L001J3,STM8L05

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-19456-ND 1283942-STM8-SO8-DISCO STM8-SO8-DISCO
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCW1-392-3+,JC0603C,50 OHM - TB-922+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305154 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-418-KF-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers