STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STM8/128-MCKIT

Description
STM8S2xx Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
STM8S2xx Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-10032-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10032-ND
Evaluation and Demonstration Boards and Kits 497-10032-ND
STM8S2xx Motor Controller/Driver Power Management Evaluation Board

STM8S2xx Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284452-STM8/128-MCKIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284452-STM8/128-MCKIT
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284452-STM8/128-MCKIT
Win Source Part Number: 1284452-STM8/128-MCK IT Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: STM8S Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s), Cable(s), Power Supply, Accessories Primary Attributes: Motors (ACIM, BLDC) Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STM8S2xx Secondary Attributes: Joystick and LCD User Interface ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10032 Base Product Number: STM8 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284452-STM8/128-MCKIT
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: STM8S
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s), Cable(s), Power Supply, Accessories
Primary Attributes: Motors (ACIM, BLDC)
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STM8S2xx
Secondary Attributes: Joystick and LCD User Interface
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10032
Base Product Number: STM8
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
S, Motor Control, Bldc Motor, Starter Kit; Silicon Manufacturer Stmicroelectronics - 55R6964 - Newark, An Avnet Company
Chicago, IL, United States
S, Motor Control, Bldc Motor, Starter Kit; Silicon Manufacturer Stmicroelectronics
55R6964
S, Motor Control, Bldc Motor, Starter Kit; Silicon Manufacturer Stmicroelectronics 55R6964
S, MOTOR CONTROL, BLDC MOTOR, STARTER KIT; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STM8; Kit Application Type:Power Management - Motor Control; Application Sub Type:Three Phase AC / DC Brushless Motor Control RoHS Compliant: Yes

S, MOTOR CONTROL, BLDC MOTOR, STARTER KIT; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STM8; Kit Application Type:Power Management - Motor Control; Application Sub Type:Three Phase AC / DC Brushless Motor Control RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STM8/128-MCKIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STM8/128-MCKIT
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STM8/128-MCKIT
EVAL KIT MOTOR CONTROL STM8S

EVAL KIT MOTOR CONTROL STM8S

Supplier's Site
Development Boards & Kits - Other Processors - STM8/128-MCKIT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
STM8/128-MCKIT
Development Boards & Kits - Other Processors STM8/128-MCKIT
Development Boards & Kits - Other Processors STM8S 128KB Motor Control Kit

Development Boards & Kits - Other Processors STM8S 128KB Motor Control Kit

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10032-ND 1284452-STM8/128-MCKIT 55R6964 STM8/128-MCKIT STM8/128-MCKIT
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits S, Motor Control, Bldc Motor, Starter Kit; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Development Boards & Kits - Other Processors
Category Developement Board Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,SYPS-2-ED12879,AH202,50 OHM - TB-427+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 2189175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details