STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM8/128-EVAL

Description
STM8S2xx STM8S STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM8S2xx STM8S STM8 MCU 8-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-8506-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-8506-ND
Embedded MCU, DSP Evaluation Boards 497-8506-ND
STM8S2xx STM8S STM8 MCU 8-Bit Embedded Evaluation Board

STM8S2xx STM8S STM8 MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Microcontroller Development Tools - 1961920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1961920
Microcontroller Development Tools 1961920
STM8/128-EVAL, Proc & Micro Dev Kit

STM8/128-EVAL, Proc & Micro Dev Kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283936-STM8/128-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283936-STM8/128-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283936-STM8/128-EVAL
Win Source Part Number: 1283936-STM8/128-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM8S Type: MCU 8-Bit Core Processor: STM8 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM8S2xx Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: 497-8506,STM8128EVAL Base Product Number: STM8

Win Source Part Number: 1283936-STM8/128-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM8S
Type: MCU 8-Bit
Core Processor: STM8
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM8S2xx
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-8506,STM8128EVAL
Base Product Number: STM8

Buy Now Datasheet
S, Can, I2C, Spi, Irda I/f, Evaluation Board; Silicon Manufacturer Stmicroelectronics - 57P1437 - Newark, An Avnet Company
Chicago, IL, United States
S, Can, I2C, Spi, Irda I/f, Evaluation Board; Silicon Manufacturer Stmicroelectronics
57P1437
S, Can, I2C, Spi, Irda I/f, Evaluation Board; Silicon Manufacturer Stmicroelectronics 57P1437
S, CAN, I2C, SPI, IRDA I/F, EVALUATION BOARD; Silicon Manufacturer:STMicro electronics; No. of Bits:8bit; Silicon Family Name:STM8S2xx; Core Architecture:STM8; Core Sub-Architecture:STM 8; Silicon Core Number:STM8; Kit Contents:Board RoHS Compliant: Yes

S, CAN, I2C, SPI, IRDA I/F, EVALUATION BOARD; Silicon Manufacturer:STMicroelectronics; No. of Bits:8bit; Silicon Family Name:STM8S2xx; Core Architecture:STM8; Core Sub-Architecture:STM8; Silicon Core Number:STM8; Kit Contents:Board RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
STM8/128-EVAL
Development Boards & Kits - Other Processors STM8/128-EVAL
Development Boards & Kits - Other Processors STM8S DEMO FIRMWARE EMB FLASH STORED MCU

Development Boards & Kits - Other Processors STM8S DEMO FIRMWARE EMB FLASH STORED MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM8/128-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM8/128-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM8/128-EVAL
STM8S2XX EVAL BRD

STM8S2XX EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8506-ND 1961920 1283936-STM8/128-EVAL 57P1437 STM8/128-EVAL STM8/128-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP S, Can, I2C, Spi, Irda I/f, Evaluation Board; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-4951+ - TB-BFHKI-4951C+ - Mini-Circuits
Specs
Category Developement Board
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2305150 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details