STMicroelectronics, Inc. RF Transceiver ICs STM32WLE5JCI7

Description
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Request a Quote Datasheet
Description
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WLE5JCI7-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WLE5JCI7-ND
RF Transceiver ICs 497-STM32WLE5JCI7-ND
IC RF TXRX+MCU ISM<1GHZ 73UFBGA

IC RF TXRX+MCU ISM<1GHZ 73UFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WLE5JCI7-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Interface USART
Operating Frequency 150 to 960 MHz
Data Rate 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220SR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Amplifiers - BGB707L7ESDE6327XTSA1 - ODG (Origin Data Global)
Specs
Technology 802.11a/b/g/n
Supply Voltage Other; 1.8V ~ 4V
Package Type 6-XFDFN Exposed Pad
View Details
Modems - ICs and Modules - SI3016-F-FSR-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details