IC RF TXRX+MCU ISM<1GHZ 73UFBGA
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips |
| Product Number | 497-STM32WLE5JCI6TR-ND | STM32WLE5JCI6TR |
| Product Name | RF Transceiver ICs | RF Transceiver ICs |
| Device Type | Transceiver | Transceiver; TxRx + MCU |
| Interface | USART | |
| Operating Frequency | 150 to 960 MHz | |
| Data Rate | 300 kbps | 300 kbps |
| Bias Current | 4.47 to 10.22 mA |