STMicroelectronics, Inc. Embedded Microcontroller MCU STM32WLE5JCI6

Description
IC RF TXRX+MCU 802.15.4 73UFBGA Product overview: STM32WLE5JCI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-STM32WLE5JCI6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 73UFBGA Product overview: STM32WLE5JCI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-STM32WLE5JCI6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 879-STM32WLE5JCI6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
879-STM32WLE5JCI6
Embedded Microcontroller MCU 879-STM32WLE5JCI6
IC RF TXRX+MCU 802.15.4 73UFBGA Product overview: STM32WLE5JCI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-STM32WLE5JCI6 can be used for catalog matching and distributor lookup.

IC RF TXRX+MCU 802.15.4 73UFBGA Product overview: STM32WLE5JCI6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-STM32WLE5JCI6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics - 81AH0047 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics
81AH0047
Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics 81AH0047
MCU, 32BIT, 48MHZ, UFBGA-73; Product Range:STM32 Family STM32WL Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:64KB; CPU Speed:48MHz; No. of I/O s:43I/O s RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFBGA-73; Product Range:STM32 Family STM32WL Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:256KB; RAM Memory Size:64KB; CPU Speed:48MHz; No. of I/O s:43I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 879-STM32WLE5JCI6 81AH0047
Product Name Embedded Microcontroller MCU Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics
Serial Interface ADC, GPIO, I2C, SPI, IrDA, UART, USART
Package Type Other; Tray
Pin Count 73
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7704AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details