STMicroelectronics, Inc. RF Transceiver ICs STM32WLE5JCI6

Description
IC RF TxRx + MCU 802.15.4 LoRa™ 150MHz ~ 960MHz 73-UFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 LoRa™ 150MHz ~ 960MHz 73-UFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WLE5JCI6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WLE5JCI6-ND
RF Transceiver ICs 497-STM32WLE5JCI6-ND
IC RF TxRx + MCU 802.15.4 LoRa™ 150MHz ~ 960MHz 73-UFBGA

IC RF TxRx + MCU 802.15.4 LoRa™ 150MHz ~ 960MHz 73-UFBGA

Buy Now Datasheet
RF Transceiver ICs - STM32WLE5JCI6 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
STM32WLE5JCI6
RF Transceiver ICs STM32WLE5JCI6
IC RF TXRX+MCU 802.15.4 73UFBGA

IC RF TXRX+MCU 802.15.4 73UFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-STM32WLE5JCI6-ND STM32WLE5JCI6
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology LoRa™ LoRa™
Interface USART
Operating Frequency 150 to 960 MHz
Data Rate 300 kbps 300 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 42244K - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9100400 - KBM9100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - SI4755-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details