STMicroelectronics, Inc. Microcontrollers STM32WLE5JBI6

Description
STM32WLE5JBI6, STM32WL 32-bit MCU
Request a Quote Datasheet
Description
STM32WLE5JBI6, STM32WL 32-bit MCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2108802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2108802
Microcontrollers 2108802
STM32WLE5JBI6, STM32WL 32-bit MCU

STM32WLE5JBI6, STM32WL 32-bit MCU

Supplier's Site
Microcontrollers - 2108804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2108804
Microcontrollers 2108804
STM32WLE5JBI6, STM32WL 32-bit MCU

STM32WLE5JBI6, STM32WL 32-bit MCU

Supplier's Site
Microcontrollers - 2108804P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2108804P
Microcontrollers 2108804P
STM32WLE5JBI6, STM32WL 32-bit MCU

STM32WLE5JBI6, STM32WL 32-bit MCU

Supplier's Site
Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics - 81AH0046 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics
81AH0046
Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics 81AH0046
MCU, 32BIT, 48MHZ, UFBGA-73; Product Range:STM32 Family STM32WL Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:48KB; CPU Speed:48MHz; No. of I/O s:43I/O s RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFBGA-73; Product Range:STM32 Family STM32WL Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:128KB; RAM Memory Size:48KB; CPU Speed:48MHz; No. of I/O s:43I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2108802 81AH0046
Product Name Microcontrollers Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics
Data Bus 32 Bit; 32bit 32 Bit
ROM 64 KB
Package Type QFP; Other; UFQFPN
Pin Count 48
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 296-AM2434BSEFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C2DBYY001695 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details