STMicroelectronics, Inc. Microcontrollers STM32WLE5J8I6

Description
STM32WLE5J8I6, STM32WL 32-bit MCU
Request a Quote Datasheet
Description
STM32WLE5J8I6, STM32WL 32-bit MCU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2108801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2108801P
Microcontrollers 2108801P
STM32WLE5J8I6, STM32WL 32-bit MCU

STM32WLE5J8I6, STM32WL 32-bit MCU

Supplier's Site
Microcontrollers - 2108800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2108800
Microcontrollers 2108800
STM32WLE5J8I6, STM32WL 32-bit MCU

STM32WLE5J8I6, STM32WL 32-bit MCU

Supplier's Site
Microcontrollers - 2108801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2108801
Microcontrollers 2108801
STM32WLE5J8I6, STM32WL 32-bit MCU

STM32WLE5J8I6, STM32WL 32-bit MCU

Supplier's Site
Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics - 81AH0048 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics
81AH0048
Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics 81AH0048
MCU, 32BIT, 48MHZ, UFBGA-73; Product Range:STM32 Family STM32WL Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:64KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of I/O s:43I/O s RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFBGA-73; Product Range:STM32 Family STM32WL Series Microcontrollers; Architecture:ARM Cortex-M4; MCU Core Size:32bit; Program Memory Size:64KB; RAM Memory Size:20KB; CPU Speed:48MHz; No. of I/O s:43I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2108801P 81AH0048
Product Name Microcontrollers Mcu, 32Bit, 48Mhz, Ufbga-73; Product Range Stmicroelectronics
Data Bus 32 Bit; 32bit 32 Bit
ROM 64 KB
Package Type QFP; Other; UFQFPN
Pin Count 48
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details