STMicroelectronics RF and Wireless - RF Transceiver ICs STM32WLE5CCU7

Description
Win Source Part Number: 1368881-STM32WLE5CCU 7 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 36 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Frequency: 150MHz ~ 960MHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.6V Memory Size: 256kB Flash RF Family/Standard: General ISM < 1GHz Protocol: LoRa, LoRaWAN 1.0, Sigfox Modulation: BPSK, FSK, GFSK, GMSK, MSK Power - Output: 22dBm Sensitivity: -148dBm Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART Current - Receiving: 4.82mA Current - Transmitting: 21mA ~ 120mA Data Rate (Max): 300kbps GPIO: 29
Request a Quote Datasheet
Description
Win Source Part Number: 1368881-STM32WLE5CCU 7 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 36 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Frequency: 150MHz ~ 960MHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.6V Memory Size: 256kB Flash RF Family/Standard: General ISM < 1GHz Protocol: LoRa, LoRaWAN 1.0, Sigfox Modulation: BPSK, FSK, GFSK, GMSK, MSK Power - Output: 22dBm Sensitivity: -148dBm Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART Current - Receiving: 4.82mA Current - Transmitting: 21mA ~ 120mA Data Rate (Max): 300kbps GPIO: 29
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1368881-STM32WLE5CCU7 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1368881-STM32WLE5CCU7
RF and Wireless - RF Transceiver ICs 1368881-STM32WLE5CCU7
Win Source Part Number: 1368881-STM32WLE5CCU 7 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 36 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tray Product Status: Active Frequency: 150MHz ~ 960MHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.6V Memory Size: 256kB Flash RF Family/Standard: General ISM < 1GHz Protocol: LoRa, LoRaWAN 1.0, Sigfox Modulation: BPSK, FSK, GFSK, GMSK, MSK Power - Output: 22dBm Sensitivity: -148dBm Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART Current - Receiving: 4.82mA Current - Transmitting: 21mA ~ 120mA Data Rate (Max): 300kbps GPIO: 29

Win Source Part Number: 1368881-STM32WLE5CCU7
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 36 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tray
Product Status: Active
Frequency: 150MHz ~ 960MHz
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Base Product Number: STM32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.8V ~ 3.6V
Memory Size: 256kB Flash
RF Family/Standard: General ISM < 1GHz
Protocol: LoRa, LoRaWAN 1.0, Sigfox
Modulation: BPSK, FSK, GFSK, GMSK, MSK
Power - Output: 22dBm
Sensitivity: -148dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, IrDA, JTAG, PWM, SPI, UART, USART
Current - Receiving: 4.82mA
Current - Transmitting: 21mA ~ 120mA
Data Rate (Max): 300kbps
GPIO: 29

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WLE5CCU7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WLE5CCU7
RF and Wireless - RF Transceiver ICs STM32WLE5CCU7
IC RF TXRX+MCU ISM 48UFQFP

IC RF TXRX+MCU ISM 48UFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1368881-STM32WLE5CCU7 STM32WLE5CCU7
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 48-UFQFN Exposed Pad
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 150 to 960 MHz 150 to 960 MHz
Sensitivity -148 dBm -148 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details