Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963097-STM32WLE5CBU6
Frequency: 48 MHz
RAM Size: 48 kB
Number of A/D Converters: 1
Number of Channels: 12
Number of D/A Converters: 1
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.8 V
Core Architecture: ARM Cortex-M4
Number of I/Os: 29
Nominal Supply Current: 31 nA
Number of UART Channels: 1
Number of Timers/Counters: 1
Number of I2C Channels: 3
Number of SPI Channels: 2
Flash Memory Size: 128 kB
Number of USART Channels: 2
IC RF TXRX+MCU ISM 48UFQFP Product overview: STM32WLE5CBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-STM32WLE5CBU6 can be used for catalog matching and distributor lookup.
STM32WLE5CBU6, STM32WL 32-bit MCU
STM32WLE5CBU6, STM32WL 32-bit MCU
STM32WLE5CBU6, STM32WL 32-bit MCU
UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 963097-STM32WLE5CBU6 | 879-STM32WLE5CBU6 | 2108795 | 2108797 | STM32WLE5CBU6 |
| Product Name | Embedded - Embedded - Microcontrollers - STM32WLE5CBU6 | Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | ||
| Number | 1 | ||||
| RAM | 0.0480 KB | 64 KB | |||
| I/O Ports | 29 | ||||
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |