STMicroelectronics, Inc.
RF Transceiver ICs
STM32WLE4CCU6TR
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
497-STM32WLE4CCU6TR-ND |
|
Product Name
|
RF Transceiver ICs |
|
Device Type
|
Transceiver
|
|
Interface
|
USART
|
|
Operating Frequency
|
150 to 960 MHz
|
|
Data Rate
|
300 kbps
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology
Wi-Fi / WiMAX / Wi-Mesh; ISM, 802.11b/g/WiFi, WLAN
Supply Voltage
Other; 3V ~ 5V
Package Type
20-VFQFN Exposed Pad
View Details
Device Type
Receiver
Operating Frequency
64 to 108 MHz
Bias Current
130 mA
View Details
Package Type
200mm x 120mm x 120mm, RS232, RS422/485
View Details