STMICROELECTRONICS
STM32WLE4CBU6TR -- RF AND WIRELESS - RF TRANSCEIVER ICS
STMicroelectronics
RF and Wireless - RF Transceiver ICs
STM32WLE4CBU6TR
Description
CONTROLLER / PROCESSOR
-
Acme Chip Technology Co., Limited
Description
CONTROLLER / PROCESSOR
Technical Specifications
|
Product Category
|
RF Transceivers |
|
Product Number
|
STM32WLE4CBU6TR |
|
Product Name
|
RF and Wireless - RF Transceiver ICs |
|
Operating Temperature
|
-40.0 to ? C (-40.0 to ? F)
|
|
Operating Frequency
|
150 to 960 MHz
|
|
Data Rate
|
300 kbps
|
|
Sensitivity
|
-148 dBm
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Operating Frequency
9500 to 10500 MHz
View Details
Package Type
Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features
RoHS
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Package Type
Surface Mount; LGA
Features
RoHS
Data Rate
850 to 6800 kbps
View Details