STMicroelectronics, Inc. RF Transceiver ICs STM32WL55JCI6TR

Description
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Request a Quote Datasheet
Description
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL55JCI6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL55JCI6TR-ND
RF Transceiver ICs 497-STM32WL55JCI6TR-ND
IC RF TXRX+MCU ISM<1GHZ 73UFBGA

IC RF TXRX+MCU ISM<1GHZ 73UFBGA

Buy Now Datasheet
RF Transceiver ICs - STM32WL55JCI6TR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
STM32WL55JCI6TR
RF Transceiver ICs STM32WL55JCI6TR
Linear IC's

Linear IC's

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-STM32WL55JCI6TR-ND STM32WL55JCI6TR
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USART
Operating Frequency 915 MHz
Data Rate 300 kbps 300 kbps
Bias Current 4.82 mA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52811-QCAA-B-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - SI4682-A10-GDR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details