STMicroelectronics, Inc. RF Transceiver ICs STM32WL55CCU7

Description
IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL55CCU7-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL55CCU7-ND
RF Transceiver ICs 497-STM32WL55CCU7-ND
IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - STM32WL55CCU7 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
STM32WL55CCU7
RF Transceiver ICs STM32WL55CCU7
MULTIPROTOCOL LPWAN 32-BIT ARM?C

MULTIPROTOCOL LPWAN 32-BIT ARM?C

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-STM32WL55CCU7-ND STM32WL55CCU7
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USART
Operating Frequency 150 to 960 MHz
Data Rate 300 kbps 300 kbps
Bias Current 4.82 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-CYWUSB6935-48LFXI-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 62.5 kbps
View Details
Telecom - 336-1168-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details