STMicroelectronics RF and Wireless - RF Transceiver ICs STM32WL55CCU7

Description
Win Source Part Number: 1373304-STM32WL55CCU 7 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 45 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32WL Package: Tray Product Status: Active Frequency: 150MHz ~ 960MHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.6V Memory Size: 256kB Flash RF Family/Standard: 802.15.4 Protocol: LoRaWAN 1.0, Sigfox Modulation: BPSK, GFSK, GMSK, FSK, MSK Power - Output: 22dBm Sensitivity: -148dBm Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART Current - Receiving: 4.82mA Current - Transmitting: 21mA ~ 120mA Data Rate (Max): 300kbps GPIO: 29
Request a Quote Datasheet
Description
Win Source Part Number: 1373304-STM32WL55CCU 7 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 45 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32WL Package: Tray Product Status: Active Frequency: 150MHz ~ 960MHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.6V Memory Size: 256kB Flash RF Family/Standard: 802.15.4 Protocol: LoRaWAN 1.0, Sigfox Modulation: BPSK, GFSK, GMSK, FSK, MSK Power - Output: 22dBm Sensitivity: -148dBm Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART Current - Receiving: 4.82mA Current - Transmitting: 21mA ~ 120mA Data Rate (Max): 300kbps GPIO: 29
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1373304-STM32WL55CCU7 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1373304-STM32WL55CCU7
RF and Wireless - RF Transceiver ICs 1373304-STM32WL55CCU7
Win Source Part Number: 1373304-STM32WL55CCU 7 Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 45 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32WL Package: Tray Product Status: Active Frequency: 150MHz ~ 960MHz Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UFQFPN (7x7) Base Product Number: STM32 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 1.8V ~ 3.6V Memory Size: 256kB Flash RF Family/Standard: 802.15.4 Protocol: LoRaWAN 1.0, Sigfox Modulation: BPSK, GFSK, GMSK, FSK, MSK Power - Output: 22dBm Sensitivity: -148dBm Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART Current - Receiving: 4.82mA Current - Transmitting: 21mA ~ 120mA Data Rate (Max): 300kbps GPIO: 29

Win Source Part Number: 1373304-STM32WL55CCU7
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 45 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32WL
Package: Tray
Product Status: Active
Frequency: 150MHz ~ 960MHz
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Base Product Number: STM32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.8V ~ 3.6V
Memory Size: 256kB Flash
RF Family/Standard: 802.15.4
Protocol: LoRaWAN 1.0, Sigfox
Modulation: BPSK, GFSK, GMSK, FSK, MSK
Power - Output: 22dBm
Sensitivity: -148dBm
Serial Interfaces: ADC, GPIO, I²C, SPI, IrDA, UART, USART
Current - Receiving: 4.82mA
Current - Transmitting: 21mA ~ 120mA
Data Rate (Max): 300kbps
GPIO: 29

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - STM32WL55CCU7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
STM32WL55CCU7
RF and Wireless - RF Transceiver ICs STM32WL55CCU7
MULTIPROTOCOL LPWAN 32-BIT ARM?C

MULTIPROTOCOL LPWAN 32-BIT ARM?C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1373304-STM32WL55CCU7 STM32WL55CCU7
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 48-UFQFN Exposed Pad
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 150 to 960 MHz 150 to 960 MHz
Sensitivity -148 dBm -148 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details