STMicroelectronics, Inc. RF Transceiver ICs STM32WL55CCU6

Description
IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WL55CCU6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WL55CCU6-ND
RF Transceiver ICs 497-STM32WL55CCU6-ND
IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad

IC RF TxRx + MCU 802.15.4 LoRaWAN 1.0, Sigfox 150MHz ~ 960MHz 48-UFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - STM32WL55CCU6 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
STM32WL55CCU6
RF Transceiver ICs STM32WL55CCU6
MULTIPROTOCOL LPWAN 32-BIT ARM?C

MULTIPROTOCOL LPWAN 32-BIT ARM?C

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 497-STM32WL55CCU6-ND STM32WL55CCU6
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Interface USART
Operating Frequency 150 to 960 MHz
Data Rate 300 kbps 300 kbps
Bias Current 4.82 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA524N6E6327XTSA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Technology GPS; GPS/GNSS
Supply Voltage Other; 1.5V ~ 3.3V
Package Type 6-XFDFN
View Details
RF Receivers - SI4766-A42-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details
GPS Antennas - 2097275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details