STMicroelectronics, Inc. RF ICs STM32WL31CBV6

Description
RF and Wireless monitoring ICs
Request a Quote
Description
RF and Wireless monitoring ICs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF ICs - 434192 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
434192
RF ICs 434192
RF and Wireless monitoring ICs

RF and Wireless monitoring ICs

Supplier's Site
RF ICs - 434190 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF ICs
434190
RF ICs 434190
RF and Wireless monitoring ICs

RF and Wireless monitoring ICs

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Switches
Product Number 434192
Product Name RF ICs
Package Type VFQFPN-48
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT
View Details
RF ICs - 1900413P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details