STMicroelectronics, Inc. RF Transceiver ICs STM32WBA65RGV6TR

Description
STM32WB BLE 2.4GHZ
Request a Quote Datasheet
Description
STM32WB BLE 2.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WBA65RGV6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WBA65RGV6TR-ND
RF Transceiver ICs 497-STM32WBA65RGV6TR-ND
STM32WB BLE 2.4GHZ

STM32WB BLE 2.4GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WBA65RGV6TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
RF Receivers - 863-SI47951A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details