STMicroelectronics, Inc. RF Transceiver ICs STM32WBA52KEU6

Description
IC RF TXRX+MCU BLE 32UFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 32UFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WBA52KEU6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WBA52KEU6-ND
RF Transceiver ICs 497-STM32WBA52KEU6-ND
IC RF TXRX+MCU BLE 32UFQFPN

IC RF TXRX+MCU BLE 32UFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WBA52KEU6-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 MHz
Data Rate 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - 448-CYW43143KMLG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
Logic - Buffers, Drivers, Receivers, Transceivers - 100126DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4734-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 10.5 mA
View Details