STMicroelectronics, Inc. RF Transceiver ICs STM32WBA52CGU6

Description
IC RF TXRX+MCU BLE 48UFQFPN
Request a Quote Datasheet
Description
IC RF TXRX+MCU BLE 48UFQFPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 497-STM32WBA52CGU6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
497-STM32WBA52CGU6-ND
RF Transceiver ICs 497-STM32WBA52CGU6-ND
IC RF TXRX+MCU BLE 48UFQFPN

IC RF TXRX+MCU BLE 48UFQFPN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 497-STM32WBA52CGU6-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth
Interface USART
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-CAAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54ALS138E/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Receivers - 863-SI47920A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details