802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Win Source Part Number: 1355264-STM32WB5MMGH
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 86-LFLGA Module
Base Product Number: STM32
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 1.71V ~ 3.6V
Memory Size: 1MB Flash, 256kB SRAM
RF Family/Standard: 802.15.4, Bluetooth
Antenna Type: Integrated, Chip
Data Rate: 2Mbps
Protocol: Bluetooth v5.0, Thread, Zigbee®
Power - Output: 6dBm
Sensitivity: -100dBm
Serial Interfaces: ADC, I²C, SPI, UART, USART, USB
Utilized IC / Part: STM32WB55VGY
RF TXRX MODULE BT CHIP SMD
802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 497-STM32WB5MMGH6DKR-ND | 1355264-STM32WB5MMGH6TR | STM32WB5MMGH6TR | STM32WB5MMGH6TR |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -100 dBm | -100 dBm | -100 dBm | -100 dBm |
| Output Power | 6 dBm | 6 dBm | 6 dBm | 6 dBm |
| Package Type | Surface Mount; 86-LFLGA Module | 86-LFLGA Module | Surface Mount; 86-LFLGA Module |