STMicroelectronics RF Transceiver Modules and Modems STM32WB5MMGH6TR

Description
ULTRA-LOW-POWER DUAL CORE ARM CO
Datasheet
Description
ULTRA-LOW-POWER DUAL CORE ARM CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - STM32WB5MMGH6TR - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
STM32WB5MMGH6TR
RF Transceiver Modules and Modems STM32WB5MMGH6TR
ULTRA-LOW-POWER DUAL CORE ARM CO

ULTRA-LOW-POWER DUAL CORE ARM CO

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number STM32WB5MMGH6TR
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio Module Medium Range (MR) - AS-XBEE-MR-2.4-INT-01 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - 863-SI47911A2GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details
Butler Matrix KBM9010180 - KBM9010180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 18000 MHz
View Details
RF Transceiver ICs - 4823-NRF52805-CAAA-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details